EN
  • EN
  • DE

PIC16C57-HS/P

Part No PIC16C57-HS/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 037725-PIC16C57-HS/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C57-HS/P CAD Model

Description

The PIC16C57-HS/P is a high-performance CMOS ROM-based microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality for a wide range of embedded applications. This microcontroller is part of the renowned PIC16C family, known for its user-friendly interface and robust architecture.

Key Features:

  • High-Speed Performance: The '-HS' designation indicates a high-speed version, capable of operating up to 20 MHz. This ensures swift processing of instructions and efficient handling of tasks.
  • Programmable ROM: With its read-only memory, the PIC16C57-HS/P is ideal for high-volume applications where program stability is crucial, and changes to the code are not required post-production.
  • I/O Flexibility: It features 20 programmable I/O pins, providing ample flexibility for interfacing with external peripherals and devices.
  • On-chip Timer: The built-in 8-bit timer helps in managing time-critical operations and events, enhancing the microcontroller's capability to handle multitasking.
  • Low Power Consumption: Despite its high-speed capabilities, this microcontroller is designed for low power consumption, making it suitable for battery-powered and power-sensitive applications.

Applications:

The PIC16C57-HS/P is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Remote sensors
  • Security systems

Technical Specifications:

  • Core: PIC
  • Program Memory Type: ROM
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: 28-PDIP
  • Data Bus Width: 8-bit

In conclusion, the PIC16C57-HS/P by Microchip Technology is a reliable and cost-effective microcontroller solution that offers robust features for developers looking to integrate a stable and efficient processing unit into their designs. With its high-speed operation, low power consumption, and versatile I/O options, it stands as a smart choice for a multitude of embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess