EN
  • EN
  • DE

PIC16C57-LPI/SP

Part No PIC16C57-LPI/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6.25V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16C57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889366-PIC16C57-LPI/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C57-LPI/SP CAD Model

Description

The PIC16C57-LPI/SP is a versatile 8-bit microcontroller from Microchip Technology, renowned for its robust performance in a wide array of electronic applications. Designed with a focus on ease-of-use and flexibility, this microcontroller is ideal for designers looking to implement a compact, yet powerful, control system within their products.

At the heart of the PIC16C57-LPI/SP lies a high-performance RISC CPU, which provides the foundation for efficient processing and task management. The device operates at a speed of up to 20 MHz, offering quick response times and smooth operation for time-sensitive tasks. With a wide operating voltage range, this microcontroller can adapt to various power supply conditions, making it suitable for battery-operated devices as well as those connected to a power grid.

This microcontroller features a substantial 2KB of on-board program memory, which is ample space for storing complex programs and routines. Additionally, the PIC16C57-LPI/SP is equipped with 72 bytes of RAM, which is utilized for data storage and manipulation during operation. The presence of 20 I/O ports grants developers the flexibility to connect a multitude of peripherals, thereby expanding the potential use cases for the microcontroller.

The PIC16C57-LPI/SP also includes a range of built-in features that enhance its functionality. These include an 8-level deep hardware stack, a power-saving SLEEP mode, and a watchdog timer to ensure reliable operation. The microcontroller's programmability is further enhanced by its compatibility with Microchip's MPLAB development environment, allowing for streamlined coding, debugging, and simulation.

Packaged in a durable 28-pin SPDIP form factor, the PIC16C57-LPI/SP is designed for longevity and resilience in harsh environments. Its temperature range of -40°C to +85°C ensures stable performance under extreme conditions, making it a prime choice for industrial, automotive, and consumer electronics applications.

In summary, the PIC16C57-LPI/SP microcontroller from Microchip Technology is a high-quality, feature-rich solution for designers and engineers seeking a reliable and adaptable microcontroller for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess