EN
  • EN
  • DE

PIC16C57-XT/SP

Part No PIC16C57-XT/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SDIP / MCU 8-bit PIC RISC 3KB PROM 3.3V/5V Automotive 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 72 x 8
Supply Voltage 3 V ~ 6.25 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 791905-PIC16C57-XT/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C57
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C57-XT/SP CAD Model

Description

The PIC16C57-XT/SP is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide array of embedded applications. This particular model is part of the renowned PIC family, which is well-known for its ease of use and robust performance in industrial, automotive, and consumer electronics markets.

With its One-Time Programmable (OTP) memory, the PIC16C57-XT/SP is ideal for high-volume production runs where the program code does not need to be altered post-production. The device operates at an extended temperature range, making it suitable for applications that are exposed to harsh environmental conditions.

Key Features:

  • CPU: The PIC16C57-XT/SP features a high-performance RISC CPU, ensuring efficient processing with a wide range of instructions to handle complex tasks.
  • Memory: It comes with 2K words of OTP program memory, allowing ample space for application code.
  • I/O Ports: The microcontroller includes 20 versatile input/output pins, providing flexibility in interfacing with external devices.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, accommodating various power supply requirements.
  • Speed: With an operating speed of up to 20 MHz, the PIC16C57-XT/SP can handle time-critical tasks efficiently.
  • Temperature Range: The extended temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The microcontroller is available in a 28-pin SPDIP (Single In-line Package) for easy integration into circuit boards.

The PIC16C57-XT/SP is also equipped with an internal oscillator, watchdog timer, and programmable code protection, providing a self-contained solution that minimizes the need for additional components. This microcontroller is perfect for designers looking for a straightforward, low-cost solution without compromising on performance or reliability.

Whether you're developing simple consumer gadgets or sophisticated industrial controls, the PIC16C57-XT/SP offers the perfect blend of features to bring your innovative ideas to life.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,493 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess