EN
  • EN
  • DE

PIC16C57C-40/P

Part No PIC16C57C-40/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PDIP
Win Source Part Number 061713-PIC16C57C-40/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C57C-40/P CAD Model

Description

Microchip Technology's PIC16C57C-40/P Microcontroller

The PIC16C57C-40/P is a high-performance CMOS 8-bit microcontroller with integrated EEPROM memory from Microchip Technology. Designed to deliver a perfect blend of power efficiency and functionality, this microcontroller is a staple in the realm of embedded systems. The PIC16C57C-40/P is well-suited for applications in automotive, consumer electronics, industrial automation, and more due to its robust feature set and versatility.

Key Features:

  • Central Processing Unit: At its core, the PIC16C57C-40/P boasts a powerful 8-bit processor capable of executing instructions efficiently, making it ideal for managing complex tasks within your application.
  • Clock Speed: With a maximum clock speed of 40 MHz, this microcontroller ensures swift processing of tasks, which is crucial for time-sensitive applications.
  • Program Memory: It comes with 3 KB of on-board ROM/EPROM, providing adequate space for your application's firmware.
  • I/O Pins: The device includes 20 versatile input/output pins, allowing for flexible connection to peripherals and other components.
  • Timers: Featuring two built-in timers, the PIC16C57C-40/P can manage time-related tasks without additional external components, simplifying your design and reducing costs.
  • Operating Voltage: It operates within a range of 2.5V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both low and standard voltage applications.
  • Temperature Range: The microcontroller is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Package: The PIC16C57C-40/P is available in a 28-pin PDIP (Plastic Dual In-line Package), making it easy to handle and integrate into through-hole PCB designs.

Applications:

The versatility of the PIC16C57C-40/P makes it an excellent choice for a wide array of applications. It's commonly used in:

  • Automotive control systems
  • Consumer electronics
  • Industrial automation systems
  • Smart sensors and instrumentation
  • Home appliances
  • Hobbyist and educational projects

Whether you're developing a sophisticated industrial control system or a simple DIY project, the PIC16C57C-40/P from Microchip Technology offers the reliability, flexibility, and performance needed to bring your innovation to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess