EN
  • EN
  • DE

PIC16C58B-04/SS

Part No PIC16C58B-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Data RAM Size 73 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210027-PIC16C58B-04/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58B-04/SS CAD Model

Description

Microchip Technology's PIC16C58B-04/SS Microcontroller

The PIC16C58B-04/SS is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is designed to deliver more power, speed, and flexibility for today's demanding embedded control applications.

Operating at a frequency of up to 4 MHz, the PIC16C58B-04/SS is optimized for automation and control applications, offering a robust set of features in a small form factor. The SS package indicates that this microcontroller comes in a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Key features of the PIC16C58B-04/SS include:

  • EPROM Program Memory: It comes with a user-programmable EPROM, allowing for flexible and reusable code development.
  • I/O Ports: The device includes 12 I/O pins that provide the interface to connect with peripherals, enhancing the microcontroller's adaptability to various tasks.
  • Timer: An integrated 8-bit timer helps in managing time-critical operations, which is essential for applications requiring precise timing control.
  • Low Power Consumption: The microcontroller is designed for low-power applications, ensuring efficiency and longer battery life in portable devices.
  • In-Circuit Serial Programming (ICSP™): This feature allows for programming after placement in a circuit, simplifying updates and field changes.

The PIC16C58B-04/SS microcontroller is an excellent choice for designers looking for a reliable, cost-effective solution for their control systems. Its versatility makes it suitable for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more. With Microchip's commitment to quality and support, the PIC16C58B-04/SS is backed by a comprehensive technical ecosystem, facilitating the development of advanced projects with ease and efficiency.

For detailed specifications, technical documentation, and tools support, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess