EN
  • EN
  • DE

PIC16C620-20/SO

Part No PIC16C620-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 80 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C620
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C620-20/SO-NDR
Standard Package 42
Win Source Part Number 1316712-PIC16C620-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C620-20/SO CAD Model

Description

The PIC16C620-20/SO is a versatile 8-bit microcontroller designed and manufactured by the renowned Microchip Technology. This microcontroller is an integral component for a wide range of electronic applications due to its robust feature set, which includes a high-performance RISC CPU, EEPROM data memory, and an array of integrated peripherals.

Key Features

  • Core: The PIC16C620-20/SO boasts a powerful RISC architecture that operates at a maximum speed of 20 MHz, providing a solid balance between power consumption and processing capabilities.
  • Memory: It comes with 512 bytes of on-board EEPROM data memory, which is ideal for non-volatile storage of configuration settings or small amounts of data.
  • I/O Pins: This microcontroller includes 13 I/O pins, offering flexibility for interfacing with various external devices and sensors.
  • Timers: Features two flexible 8-bit timers, which are essential for time-related tasks such as pulse generation and event timing.
  • Power-Saving Modes: The device supports multiple power-saving modes, enabling the design of energy-efficient applications.
  • Package: Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16C620-20/SO is suitable for space-constrained applications.

Applications

The PIC16C620-20/SO is a highly adaptable microcontroller that can be employed in a myriad of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Home Appliances
  • Medical Devices

Technical Specifications

Parameter Value CPU Speed 20 MHz Memory Type EEPROM EEPROM Size 512 bytes I/O Pin Count 13 Timers 2 x 8-bit Package Type SOIC

With its combination of performance, memory, and peripherals, the PIC16C620-20/SO from Microchip Technology is an excellent choice for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess