EN
  • EN
  • DE
  • IT

PIC16C621A-20E/SO

Part No PIC16C621A-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 96 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1088259-PIC16C621A-20E/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-20E/SO CAD Model

Description

Microchip Technology PIC16C621A-20E/SO

The PIC16C621A-20E/SO is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This particular model comes in a small-outline package (SOIC), making it ideal for space-constrained applications. The device operates at a maximum frequency of 20 MHz, providing a good balance between speed and power consumption.

Key Features:

  • Core: The PIC16C621A-20E/SO features a high-performance RISC CPU, delivering the power and flexibility needed for a wide range of applications.
  • Program Memory: It comes with 1.75KB of on-board EPROM, providing ample space for program storage and facilitating easy updates.
  • Data Memory: The device includes 128 bytes of RAM, ensuring sufficient working memory for intermediate data during operation.
  • I/O Ports: With 13 I/O pins, the microcontroller offers versatile interfacing options with external peripherals, sensors, and actuators.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are essential for time-related tasks such as pulse generation and measurement.
  • Operating Voltage: The microcontroller supports a wide operating voltage range from 2.5V to 5.5V, accommodating various application requirements and power supplies.
  • In-Circuit Serial Programming™ (ICSP™): Thanks to ICSP technology, the PIC16C621A-20E/SO can be programmed after being placed in a circuit, simplifying development and updates.
  • Watchdog Timer: A built-in watchdog timer helps prevent system lock-up by resetting the microcontroller in the event of a software malfunction.
  • CMOS Technology: Manufactured with CMOS technology, the microcontroller is known for its low power consumption, making it suitable for battery-operated devices.

Applications:

The PIC16C621A-20E/SO is designed for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it ideal for automation systems, smart sensors, home appliances, automotive components, and much more. Its small footprint and low power consumption make it particularly well-suited for portable and wearable technology.

Overall, the PIC16C621A-20E/SO from Microchip Technology is a reliable and cost-effective microcontroller choice for designers and engineers looking to create sophisticated yet efficient electronic solutions.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess