EN
  • EN
  • DE
  • IT

PIC16C621AT-04I/SO

Part No PIC16C621AT-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 96 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 791910-PIC16C621AT-04I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C621AT-04I/SO CAD Model

Description

Microchip Technology's PIC16C621AT-04I/SO Microcontroller

The PIC16C621AT-04I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact and efficient control solution. This microcontroller is part of Microchip's renowned PIC series, known for their reliability and wide range of features. The PIC16C621AT-04I/SO comes in a small-outline (SO) package, making it ideal for space-constrained applications.

Key Features:

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computer (RISC) architecture that allows for faster processing and efficient instruction execution, with a typical instruction execution time of 1 microsecond at 4 MHz.
  • Program Memory: It boasts a program memory of 1.75 KB, ample for various simple to moderately complex applications.
  • Data Memory: The microcontroller offers 128 bytes of RAM, providing sufficient space for temporary data storage during operation.
  • I/O Ports: The PIC16C621AT-04I/SO is equipped with 13 I/O pins, which can be configured for various input/output functions, enhancing the flexibility and adaptability of the device in different applications.
  • On-Chip Peripherals: It includes integrated features such as an 8-bit timer, watchdog timer, and a serial programming capability, which simplifies design and reduces the need for external components.
  • Wide Operating Voltage: The microcontroller operates over a voltage range of 2.5V to 5.5V, accommodating a variety of power supplies and ensuring compatibility with both TTL and CMOS logic levels.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the PIC16C621AT-04I/SO is suitable for industrial applications that may be exposed to extreme conditions.

Applications:

The PIC16C621AT-04I/SO is ideal for a broad spectrum of applications, including but not limited to automotive systems, consumer electronics, industrial automation, and custom embedded systems. Its robust feature set and programmability make it a go-to solution for designers looking to implement a reliable microcontroller without compromising on performance or space.

Summary:

Microchip Technology's PIC16C621AT-04I/SO microcontroller combines efficiency, versatility, and durability, making it an excellent choice for designers who require a high-quality, cost-effective solution for their embedded systems. Its comprehensive feature set, along with the support and resources provided by Microchip Technology, ensures a smooth development process and successful deployment in a multitude of applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,098 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess