PIC16C622-20/SO

Part No PIC16C622-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 045825-PIC16C622-20/SO
Popularity Medium
Supply and Demand Status Limited

Description

The PIC16C622-20/SO is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, low power consumption, and high reliability.

Key Features:

  • Core: 8-bit CMOS microcontroller with a maximum clock speed of 20 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: Features 3.5 KB of on-board program memory and 128 bytes of RAM, allowing for efficient handling of simple to moderately complex tasks.
  • I/O Pins: Comes equipped with 18 general-purpose I/O pins, giving developers the flexibility to interface with various peripherals and devices.
  • Timers: Includes two flexible 8-bit timers, which are crucial for tasks that require precise timing such as pulse generation and event counting.
  • Communication: Offers integrated serial communication capabilities, making it easy to connect and communicate with other microcontrollers or devices.
  • Supply Voltage: Operates within a supply voltage range of 2.5V to 5.5V, allowing for use in both low-power and standard applications.
  • Package: Available in a small-outline (SO) package, the PIC16C622-20/SO is ideal for space-constrained applications.

Applications:

The PIC16C622-20/SO is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Medical Devices

Why Choose PIC16C622-20/SO?

With its robust feature set and Microchip's reputation for quality, the PIC16C622-20/SO is a cost-effective solution for designers looking to optimize their product's performance without sacrificing reliability. Its extensive support and resources, including development tools and comprehensive documentation, make it an excellent choice for both experienced engineers and those new to microcontroller programming.

You May Also Be Interested in

Renesas Electronics America
R8C R8C/3x/33D Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Need more? Email Us
Renesas Electronics America
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
Need more? Email Us
Nuvoton Technology Corporation of America
8051 W78 Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH
Need more? Email Us
NXP
- Microcontroller IC
Need more? Email Us
Renesas Electronics America
- Microcontroller IC
Need more? Email Us
Renesas Electronics America
RX RX111 Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
Need more? Email Us
Microchip Technology
MARC4 MARC4 Microcontroller IC 4-Bit 4MHz 4KB (4K x 8) EEPROM 20-SSO
Need more? Email Us
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $7.3240
Silicon Labs
8051 C8051F34x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.3680
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633