EN
  • EN
  • DE

PIC18LF4420-I/ML

Part No PIC18LF4420-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792161-PIC18LF4420-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF4420
Introduction Date September 02, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18LF4420-I/ML CAD Model

Description

The PIC18LF4420-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. Designed for advanced embedded control applications, this MCU is part of the popular PIC18F family, known for their ease of use and reliable performance in a variety of applications.

Key Features:

  • Core: The device is built around a powerful 8-bit PIC18 core with an enhanced RISC architecture, offering extended capabilities for efficient processing and multitasking.
  • Memory: It comes with 16KB of flash program memory, 768 bytes of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Speed: With a maximum clock speed of 40 MHz, the PIC18LF4420-I/ML ensures swift execution of instructions and quick response times for time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with up to 13 channels allows for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition.
  • Communication Interfaces: This MCU is equipped with multiple communication peripherals including USART, SPI, and I2C modules, facilitating easy connectivity with other devices and systems.
  • Power Management: The low-power design of the PIC18LF4420-I/ML, with its power-saving modes, makes it suitable for battery-operated and power-conscious applications.
  • Temperature Range: It operates within an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The device is available in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the PIC18LF4420-I/ML makes it a suitable choice for an array of applications, including industrial control systems, automotive electronics, home automation, medical devices, and IoT (Internet of Things) solutions.

Why Choose PIC18LF4420-I/ML:

With its combination of processing power, memory options, integrated peripherals, and low-power operation, the PIC18LF4420-I/ML from Microchip Technology stands out as a reliable and cost-effective solution for designers and engineers looking to develop sophisticated embedded systems with stringent power and space requirements.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess