EN
  • EN
  • DE

PIC16C622-20I/SO

Part No PIC16C622-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 3V ~ 6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C622
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889376-PIC16C622-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C622-20I/SO CAD Model

Description

Microchip Technology PIC16C622-20I/SO Microcontroller

The PIC16C622-20I/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between performance and cost for a wide range of embedded applications. This particular model is part of the renowned PIC microcontroller family, which is well-known for its ease of use, reliability, and wide adoption across various industries.

Housed in a small outline (SO) package, the PIC16C622-20I/SO is suitable for space-constrained applications while providing sufficient I/O capabilities for most tasks. With an operating speed of 20 MHz, this microcontroller is capable of executing instructions quickly, making it suitable for applications requiring real-time responses and high-speed processing.

Key features of the PIC16C622-20I/SO include:

  • Programmable Memory: The device comes with 3.5KB of on-chip EPROM, allowing developers to store their application code directly on the microcontroller.
  • RAM: It is equipped with 128 bytes of RAM, enabling efficient data manipulation and storage during operation.
  • I/O Ports: It features 13 I/O pins, providing a flexible interface for connecting peripherals and other circuit components.
  • Timers: Two built-in timers help manage events and timing operations, which is crucial for tasks like pulse width modulation (PWM) and time-based control.
  • Interrupt Capability: The PIC16C622-20I/SO supports interrupts, which enhance its ability to respond to external events promptly.
  • Low-Power Consumption: This microcontroller is designed for low-power operation, making it ideal for battery-powered devices or energy-sensitive applications.
  • Wide Operating Voltage: It operates across a voltage range of 2.5V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

With its robust feature set and Microchip's commitment to quality, the PIC16C622-20I/SO is a smart choice for designers looking to create sophisticated and efficient systems in areas such as consumer electronics, automotive, industrial control, and IoT devices. Its programmability, coupled with support from Microchip's extensive development tools and software libraries, ensures a smooth development process from prototyping to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess