EN
  • EN
  • DE

PIC16C622A-04E/SO

Part No PIC16C622A-04E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16C622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C622A-04E/SO-NDR
Standard Package 42
Win Source Part Number 1318897-PIC16C622A-04E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-04E/SO CAD Model

Description

Microchip Technology PIC16C622A-04E/SO Microcontroller

The PIC16C622A-04E/SO is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile solution for a wide range of embedded applications. This particular model is packaged in a small outline (SO) form factor, making it suitable for space-constrained applications while still delivering the performance and reliability expected from Microchip's renowned PIC series.

Main Features of the PIC16C622A-04E/SO:

  • CPU: The device features a high-performance RISC CPU, ensuring efficient processing and control for various tasks.
  • Memory: It comes with 3.5KB of on-chip program memory and 128 bytes of RAM, providing sufficient space for small to medium complexity programs and data handling.
  • I/O Ports: The microcontroller includes 13 I/O pins, which can be configured for various input and output functionalities, making it highly adaptable to different peripheral interfaces.
  • Operating Speed: With an operating speed of 4 MHz, the PIC16C622A-04E/SO delivers timely responses and can handle a multitude of tasks without significant delays.
  • Power Consumption: Designed for low-power consumption, this microcontroller is ideal for battery-powered devices or energy-saving applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and stability in harsh environments.
  • EEPROM: The inclusion of EEPROM memory allows for easy data storage without the need for external memory components.
  • Peripheral Features: The device is equipped with an array of peripherals, including timers, an analog comparator, and a Watchdog Timer for enhanced functionality.

Applications:

The versatility of the PIC16C622A-04E/SO makes it a prime choice for various applications such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Home Automation
  • Internet of Things (IoT) Devices

With its robust feature set, the PIC16C622A-04E/SO from Microchip Technology provides an excellent balance of performance, power efficiency, and versatility, making it an ideal microcontroller for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess