EN
  • EN
  • DE

PIC16C622A-20/SS

Part No PIC16C622A-20/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791913-PIC16C622A-20/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C622
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-20/SS CAD Model

Description

PIC16C622A-20/SS Microcontroller

The PIC16C622A-20/SS is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is designed to deliver advanced features and powerful capabilities within a small footprint, making it ideal for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC family, known for their ease of use, reliability, and cost-effectiveness.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 20 MHz, providing a robust processing capability for handling complex tasks efficiently.
  • Program Memory: It comes with 3.5KB of on-board program memory, allowing ample space for application code.
  • Data Memory: With 128 bytes of RAM, the PIC16C622A-20/SS can handle data-intensive operations and buffer sizable amounts of data.
  • I/O Ports: The microcontroller features 13 I/O pins, enabling it to connect with various peripherals and sensors.
  • EEPROM: 128 bytes of EEPROM data memory are included for non-volatile storage, perfect for storing configuration parameters or small data sets that must be preserved during power cycles.
  • Timer Modules: It has two built-in timer modules that aid in time-related control operations.
  • Serial Communication: The device supports serial programming and serial communication, which is essential for interfacing with other devices and modules.
  • Power-Saving Modes: Several power-saving modes are available to optimize power consumption for battery-powered or energy-sensitive applications.

Package and Temperature Range:

The PIC16C622A-20/SS is offered in a 20-pin SSOP (Shrink Small Outline Package) that is both space-saving and ideal for surface-mount technology. It operates within the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

Due to its versatility, the PIC16C622A-20/SS is suited for a broad array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and communication devices. Its rich set of features and Microchip's commitment to quality make it a smart choice for designers looking for a dependable and cost-effective microcontroller solution.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess