EN
  • EN
  • DE

PIC16C62B-20I/SO

Part No PIC16C62B-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C62
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655149-PIC16C62B-20I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C62B-20I/SO CAD Model

Description

Microchip Technology PIC16C62B-20I/SO Microcontroller

The Microchip Technology PIC16C62B-20I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with an array of features suitable for a wide range of applications. This microcontroller is part of the renowned PIC16C family, known for its robust instruction set, versatile peripherals, and low power consumption. It is designed to provide a seamless blend of power and efficiency, making it an ideal choice for automation, consumer electronics, automotive industries, and more.

With a 20 MHz maximum clock frequency, the PIC16C62B-20I/SO offers a swift processing capability that ensures tasks are handled with speed and precision. Its EPROM technology allows for easy programming and reprogramming, which is essential for rapid development and prototyping. The device operates in the industrial temperature range (-40°C to +85°C), ensuring reliability and stability under extreme conditions.

The PIC16C62B-20I/SO features 128 bytes of RAM and 3.5 KB of program memory, providing ample space for code and data storage. The microcontroller's integrated peripherals include two 8-bit timers, and a 13-bit timer, which are invaluable for timing-related tasks. It also includes a synchronous serial port (SSP) with SPI and I2C capabilities, making it an excellent choice for applications requiring communication with other devices or sensors.

One of the standout features of the PIC16C62B-20I/SO is its power-saving modes, which include an idle mode and a power-down mode. These modes allow designers to optimize power usage in their applications, extending battery life and reducing energy costs. The microcontroller's package type is SOIC, with a 28-pin count, providing a compact footprint that is suitable for space-constrained applications.

Overall, the PIC16C62B-20I/SO from Microchip Technology is a versatile and powerful microcontroller that provides a reliable solution for a multitude of embedded system applications. Its rich feature set, coupled with its ease of use and energy efficiency, makes it a top choice for engineers and developers looking to create innovative and responsive products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6534 $59.8806
22+ $5.4592 $120.1024
33+ $5.2887 $174.5271
46+ $5.1180 $235.4280
59+ $4.9475 $291.9025
79+ $4.4357 $350.4203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess