EN
  • EN
  • DE

PIC16C62B-20I/SS

Part No PIC16C62B-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889380-PIC16C62B-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C62B-20I/SS CAD Model

Description

Product Overview: PIC16C62B-20I/SS

The PIC16C62B-20I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. Designed to deliver versatility and efficiency, this microcontroller is ideal for a wide range of applications in embedded systems, ranging from automotive industries to consumer electronics.

Key Features

  • CPU: The device boasts a powerful PIC16C family CPU with a Harvard architecture that allows for tight integration of the control and processing capabilities.
  • Speed: It operates at a speed of 20MHz, providing a robust processing capability for time-sensitive tasks.
  • Program Memory: The microcontroller comes with 3.5KB of on-chip program memory, which is ample space for storing application code.
  • EEPROM Data Memory: It includes 128 bytes of EEPROM data memory, allowing for easy data storage and retrieval without the need for external storage components.
  • I/O Ports: The PIC16C62B-20I/SS offers 22 I/O pins, which can be configured for a variety of interface requirements, providing excellent flexibility in connecting with other peripherals.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Power-saving Features: It includes power-saving modes like Power-down mode and Watchdog Timer for energy-efficient operations.
  • Package: The device is available in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16C62B-20I/SS makes it suitable for a myriad of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home appliances
  • Security systems

Conclusion

With its robust feature set and flexible I/O options, the PIC16C62B-20I/SS from Microchip Technology is a cost-effective and powerful solution for designers looking to optimize their embedded systems. Its reliability and adaptability make it a go-to microcontroller for a broad range of applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9633 $50.3761
42+ $2.4314 $102.1188
64+ $2.3554 $150.7456
88+ $2.2794 $200.5872
114+ $2.2035 $251.1990
152+ $1.9755 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess