EN
  • EN
  • DE

PIC16C63AT-04I/SO

Part No PIC16C63AT-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tape & Reel (TR)
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Supply Voltage - Operating 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C63
Other Names PIC16C63AT-04I/SOR
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264444-PIC16C63AT-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C63AT-04I/SO CAD Model

Description

Product Overview: PIC16C63AT-04I/SO

The PIC16C63AT-04I/SO is a high-performance, CMOS fully-static, 8-bit microcontroller fabricated by Microchip Technology. It belongs to the PIC16CXX family of microcontrollers which are renowned for their exceptional flexibility and ease of use. This particular model is housed in a sleek SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

Featuring a maximum clock speed of 4 MHz, the PIC16C63AT-04I/SO is designed to deliver robust performance for a wide range of embedded applications. It comes with an integrated EEPROM memory, which provides reliable data storage without the need for additional external memory components. The EEPROM technology ensures data retention through power cycles, making it perfect for applications that require data logging or settings storage.

The device is equipped with a variety of peripherals that enhance its functionality and make it a versatile choice for designers. It includes a timer/counter module, serial communication modules for USART and SPI protocols, and an 8-channel, 8-bit analog-to-digital converter. These built-in peripherals allow for easy interfacing with other digital systems and sensors, reducing the need for external components and simplifying the design process.

With its operating temperature range of -40°C to +85°C, the PIC16C63AT-04I/SO is resilient and reliable, capable of functioning in harsh environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics applications where stability is crucial.

Moreover, the PIC16C63AT-04I/SO is supported by Microchip's extensive range of development tools. Programmers and debuggers, along with the MPLAB Integrated Development Environment (IDE), facilitate the development process from initial design to final product implementation. This support ensures that engineers can optimize the microcontroller's performance and features to meet the specific demands of their applications.

In summary, the PIC16C63AT-04I/SO microcontroller from Microchip Technology is a compact, feature-rich solution perfect for developers looking to integrate a reliable and powerful microcontroller into their designs. Its combination of integrated peripherals, memory, and robustness in various environments makes it a top choice for a multitude of embedded system applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess