EN
  • EN
  • DE

PIC16C64A-04E/L

Part No PIC16C64A-04E/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889384-PIC16C64A-04E/L
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-04E/L CAD Model

Description

Microchip Technology PIC16C64A-04E/L Microcontroller

The PIC16C64A-04E/L is a powerful 8-bit microcontroller from Microchip Technology, known for its versatility and efficiency in a wide range of electronic applications. This particular model is part of the PIC16C family, which is renowned for its user-friendly interface and robust instruction set that enables designers to tackle complex tasks with ease.

One of the standout features of the PIC16C64A-04E/L is its operating speed of 4 MHz, which allows for swift processing and response times in embedded systems. This microcontroller is encapsulated in a 40-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into circuit boards with its through-hole mounting style.

With a program memory size of 7KB, the PIC16C64A-04E/L provides ample space for application code, making it suitable for a variety of tasks ranging from simple LED control to more sophisticated communication protocols. The device also includes 192 bytes of RAM, which facilitates efficient data handling and manipulation during runtime.

Additional features of this microcontroller include:

  • 13 I/O ports, which allow for flexible connection to peripherals and other devices.
  • An 8-level deep hardware stack, which enhances the execution of nested interrupts and subroutine calls.
  • A variety of built-in peripherals, such as timers, serial communication modules, and analog-to-digital converters, which significantly reduce the need for external components and simplify circuit design.
  • EEPROM memory for non-volatile data storage, ensuring that critical information is retained even after power cycles.
  • Power-saving modes like Idle and Power-down, which are essential for battery-operated or power-sensitive applications.

Designed with reliability in mind, the PIC16C64A-04E/L operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V logic levels and power supplies. Its industrial temperature range from -40°C to +85°C ensures stable performance under varying environmental conditions.

Whether you're developing consumer electronics, automotive systems, or industrial automation solutions, the Microchip PIC16C64A-04E/L microcontroller offers a balance of performance, power efficiency, and ease of use that can help bring your projects to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess