EN
  • EN
  • DE

DAC7541AKUG4

Part No DAC7541AKUG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low Cost 12-Bit CMOS Four-Quadrant Multiplying D/A Converter 18-SOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Conversion Rate 1 Msps
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 70 °C
Max Power Dissipation 30 mW
Max Supply Voltage 16 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of DAC Channels 1
Number of Pins 18
Packaging Rail/Tube
Power Consumption 30 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 1 Msps
Settling Time 1 µs
Supply Type Single
Win Source Part Number 1176970-DAC7541AKUG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7541AKUG4 CAD Model

Description

Product Overview: DAC7541AKUG4

The DAC7541AKUG4 is a precision, 16-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance DAC is part of TI's extensive range of data converters that provide a variety of features and specifications to meet the demanding needs of industrial, communication, and high-end consumer applications.

The DAC7541AKUG4 offers an impressive combination of features that make it suitable for applications requiring high accuracy and stability. It utilizes a multiplying digital-to-analog conversion technique which allows it to be used in applications such as digital gain and offset adjustment, programmable voltage and current sources, and waveform generation.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, ensuring high precision in the conversion process and enabling it to produce fine-grained analog output signals.
  • Interface: It features a simple, parallel interface which makes it easy to connect with microcontrollers, DSPs, or other digital systems.
  • Settling Time: With a fast settling time, this DAC quickly reaches a stable output after receiving a new input value, which is crucial for applications requiring rapid changes in the output signal.
  • Stability: The DAC7541AKUG4 is characterized by its excellent long-term stability and low temperature coefficient, making it reliable over both time and varying temperature conditions.
  • Power Supply: It operates on a +5V power supply, providing ease of integration into existing systems without the need for complex power management.
  • Package: The device is available in a compact, surface-mount package, which allows for efficient use of board space in space-constrained applications.

Applications:

The versatility of the DAC7541AKUG4 enables it to be used in a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital offset and gain adjustment
  • Programmable voltage and current sources
  • Waveform generation

With its robust feature set and reliable performance, the DAC7541AKUG4 from Texas Instruments stands out as a top choice for designers and engineers looking for a high-quality DAC solution to incorporate into their systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess