EN
  • EN
  • DE

CAT5113S00

Part No CAT5113S00
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometers Com Temp 100K Up/Dwn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 70 °C
Max Supply Voltage 6 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Nominal Supply Current 200 µA
Operating Supply Voltage 5 V
Resistance 100 kΩ
RoHS Non-Compliant
Win Source Part Number 1184411-CAT5113S00
Categories Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5113S00 CAD Model

Description

The CAT5113S00 from ON Semiconductor is a high-performance, digitally programmable potentiometer designed to meet the needs of a wide array of applications. This versatile component offers precise resistance tuning, making it ideal for adjusting voltage, tuning filters, controlling screen brightness, or calibrating system tolerances in various electronic circuits.

Featuring a single potentiometer configuration, the CAT5113S00 provides 32 wiper positions, which can be adjusted through an easy-to-use up/down interface. This interface ensures a straightforward integration into most systems, allowing for quick adjustments without the need for complex programming or additional components.

The device operates over a wide voltage range, typically from 2.5V to 6V, making it suitable for both low-power and standard applications. Its non-volatile memory ensures that the last wiper position is retained even after the power is cycled, providing consistent performance and reducing the need for recalibration upon system power-up.

With its compact SOT-23 package, the CAT5113S00 is an excellent choice for space-constrained applications. Its small footprint allows for integration into portable devices, such as wearables, mobile phones, and other consumer electronics, without sacrificing performance or functionality.

Key features of the CAT5113S00 include:

  • 32-position linear taper potentiometer
  • Simple up/down control interface
  • Non-volatile memory retains settings
  • Wide voltage operation range (2.5V to 6V)
  • Low temperature coefficient for stable performance
  • Compact SOT-23 packaging for space-saving designs

Whether you're designing consumer electronics, automotive systems, or industrial controls, the CAT5113S00 offers a reliable and user-friendly solution for digital resistance adjustment. ON Semiconductor's commitment to quality ensures that this digital potentiometer will provide precise control and long-lasting reliability for your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 100TAP 8DIP / Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-PDIP
Need more? Email Us
Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 64TAP 16TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 64 Taps I²C Interface 16-TSSOP
Lowest to $7.5672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess