EN
  • EN
  • DE

PIC16F877-20/L

Part No PIC16F877-20/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 087683-PIC16F877-20/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F877-20/L CAD Model

Description

The PIC16F877-20/L is a versatile 8-bit microcontroller from Microchip Technology, known for its robust performance in a wide range of applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, low power consumption, and flexibility that caters to a vast array of embedded systems.

Key Features

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, with a direct, indirect, and relative addressing modes for versatile control.
  • Operating Speed: DC – 20 MHz clock input, DC – 200 ns instruction cycle.
  • Flash Memory: Comes with 14.3 Kbytes of programmable flash memory, enabling easy firmware updates and code storage.
  • RAM and EEPROM: 368 bytes of RAM and 256 bytes of EEPROM data memory are included.
  • I/O Ports: Provides up to 33 I/O pins and 5 input-only pins, with high current sink/source for direct LED drive.
  • Timers: Equipped with two capture/compare/PWM functions and a synchronous serial port (SSP) with SPI and I2C support.
  • Analog Features: Includes a 10-bit, up to 8-channel Analog-to-Digital Converter (ADC), and two analog comparators.
  • Power-Saving Modes: Features Power-saving SLEEP mode and a wide operating voltage range (2.0V to 5.5V).

Applications

The PIC16F877-20/L is ideal for a variety of applications, including but not limited to:

  • Industrial automation
  • Home appliances
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Security systems

Quality and Support

Microchip Technology provides extensive support for the PIC16F877-20/L microcontroller, including technical documentation, development tools, and software libraries. With its commitment to quality, Microchip ensures that this microcontroller meets the stringent requirements of various industries, making it a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess