EN
  • EN
  • DE

PIC16C65A-10/PT

Part No PIC16C65A-10/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tray
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16C65A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889387-PIC16C65A-10/PT
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-10/PT CAD Model

Description

The PIC16C65A-10/PT is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This CMOS-based microcontroller is part of the popular PIC family, renowned for their ease of use and robust performance in a wide range of electronic applications.

Key Features

  • CPU: High-performance RISC CPU with a maximum clock speed of 10 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: Equipped with 7 KB of on-board program memory and 192 bytes of RAM, providing ample space for instructions and data handling.
  • I/O Ports: Offers 33 dedicated input/output pins, allowing for flexible interfacing with peripheral devices and sensors.
  • Timers: Contains two timers, one 8-bit and one 16-bit, which are essential for timing operations and event counting.
  • Peripheral Features: Includes a range of peripherals such as a parallel slave port, PWM modules, and serial communication via USART, enhancing its capabilities for complex tasks.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation during power fluctuations.
  • Package: Available in a 44-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and saves board space.

Applications

The PIC16C65A-10/PT is ideal for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Telecommunication systems
  • Medical devices

Programming and Development

Programming the PIC16C65A-10/PT is user-friendly, thanks to Microchip's comprehensive suite of development tools. These include integrated development environments (IDEs), in-circuit emulators, and a variety of programmers. The microcontroller also supports in-circuit serial programming (ICSP) for easy updates and debugging.

With its robust feature set and Microchip's support network, the PIC16C65A-10/PT is a reliable choice for designers and engineers looking to integrate a powerful microcontroller into their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess