EN
  • EN
  • DE

PIC16C65B-20I/L

Part No PIC16C65B-20I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C65B-20I/L-NDR, PIC16C65B20IL
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889389-PIC16C65B-20I/L
Ultra Librarian 3D Model Ultra Librarian PIC16C65B-20I/L CAD Model

Description

Microchip Technology's PIC16C65B-20I/L Microcontroller

The PIC16C65B-20I/L is a high-performance CMOS fully-static 8-bit microcontroller manufactured by Microchip Technology, a leader in innovative microcontroller solutions. This particular microcontroller is part of the PIC16CXX family and is designed to cater to a wide range of applications from automotive industries to consumer electronics, due to its versatility and reliability.

With its operating speed of 20MHz (20 MIPS), the PIC16C65B-20I/L ensures swift processing and response times, making it suitable for time-critical tasks and applications that require efficient data handling. The device comes in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for both prototyping and production purposes.

Key features of the PIC16C65B-20I/L include:

  • Memory: The microcontroller boasts a generous 7KB of on-chip program memory, along with 192 bytes of RAM, ensuring ample space for application code and data storage.
  • I/O Ports: It offers 33 dedicated I/O pins, providing extensive interfacing capabilities with external peripherals and devices.
  • Timers: The device contains two timers, one 8-bit and one 16-bit, which are essential for managing time-related tasks such as pulse generation and measurement.
  • Serial Communication: Equipped with a synchronous serial port for SPI and I2C communication, it allows for easy integration with other microcontrollers and peripheral devices.
  • Power Efficiency: The microcontroller operates within a voltage range of 4.5V to 5.5V, ensuring low-power consumption and making it ideal for battery-powered applications.
  • Temperature Range: Its industrial temperature range of -40°C to 85°C guarantees stable operation even in harsh environmental conditions.

One of the advantages of the PIC16C65B-20I/L is its user-friendly nature, with an easy-to-use programming model and a rich set of built-in peripherals, which reduce the need for external components. This microcontroller is highly adaptable and can be programmed for a diverse set of tasks, ranging from simple LED control to complex communication protocols.

Whether you're developing a sophisticated industrial control system or a simple hobbyist project, the PIC16C65B-20I/L from Microchip Technology offers a balance of performance, power efficiency, and versatility that can meet the demands of your application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess