EN
  • EN
  • DE

PIC16C67-10/L

Part No PIC16C67-10/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C67
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889390-PIC16C67-10/L
Ultra Librarian 3D Model Ultra Librarian PIC16C67-10/L CAD Model

Description

Microchip Technology's PIC16C67-10/L Microcontroller

The PIC16C67-10/L is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution to a wide range of embedded applications. This particular model is part of the PIC16CXX family, which is renowned for its user-friendly interface, robust instruction set, and flexible features that cater to a broad spectrum of design requirements.

With a clock speed of 10 MHz, the PIC16C67-10/L ensures swift processing of instructions, making it suitable for time-sensitive tasks and high-performance systems. The device is encapsulated in a 40-pin PDIP (Plastic Dual In-line Package), which provides ample I/O lines for interfacing with peripherals and other devices.

Key features of the PIC16C67-10/L include:

  • EPROM Memory: It comes with 14KB of user-programmable EPROM, allowing for multiple program iterations and updates, which is especially useful during the development phase or for applications that may require future firmware upgrades.
  • RAM: The microcontroller is equipped with 368 bytes of RAM, providing sufficient space for variables and runtime data handling.
  • I/O Ports: It boasts 33 I/O pins, offering designers the flexibility to connect a variety of input and output devices.
  • Timers: Integrated into the microcontroller are three timers, including an 8-bit and two 16-bit timers, which are essential for event management and precise timing operations.
  • Serial Communication: The device supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data transmission with other microcontrollers, computers, and peripherals.

The PIC16C67-10/L also includes an array of built-in peripherals such as analog comparators, PWM (Pulse Width Modulation) modules, and a watchdog timer, further enhancing its functionality. Its power-saving features, including a selectable oscillator and power-on reset, make it an energy-efficient choice for battery-operated devices.

Overall, the PIC16C67-10/L from Microchip Technology is a versatile and reliable microcontroller that is well-suited for applications ranging from automation systems to consumer electronics. Its robust feature set, combined with the support and resources provided by Microchip, ensures that developers can confidently select the PIC16C67-10/L for their next project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess