EN
  • EN
  • DE

PIC16C711-20/P

Part No PIC16C711-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP / 8-Bit CMOS Microcontrollers with A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Part Number Series PIC16C711
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812079-PIC16C711-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16C711-20/P CAD Model

Description

Microchip Technology PIC16C711-20/P Microcontroller

The PIC16C711-20/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect balance between power efficiency and processing capabilities. This versatile microcontroller is an ideal solution for a wide range of embedded systems applications, from automotive to industrial control systems.

Key Features:

  • Core: 8-bit PIC with a maximum operating speed of 20 MHz, providing a robust platform for executing complex instructions with efficiency.
  • Program Memory: Comes with 1.75KB of on-board EPROM, enabling users to store their application code within the microcontroller.
  • Data Memory: Features 68 bytes of RAM, sufficient for handling data operations and buffer storage.
  • I/O Ports: Includes 13 I/O pins that offer flexibility in connecting to peripherals and other components, making it adaptable to various design requirements.
  • Timers: Equipped with an 8-bit timer and a prescaler, which can be used for event counting or generating delays.
  • Interrupts: Supports multiple sources of interrupts, allowing for responsive task management and prioritization of critical system events.
  • Analog-to-Digital Converter: Integrated with a 4-channel, 8-bit A/D converter, providing the capability to interface with analog sensors and devices.
  • Power-saving Modes: Offers power-saving features such as Sleep mode, which significantly reduces power consumption when the device is not active.
  • Package: Available in a 18-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into various PCB designs.

Applications:

The PIC16C711-20/P is designed for applications that require a mix of analog and digital functions. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Custom embedded system designs

With its robust feature set and Microchip's reputation for reliability, the PIC16C711-20/P microcontroller is a cost-effective and versatile choice for designers and engineers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1926 $50.9630
12+ $8.3632 $100.3584
19+ $8.1018 $153.9342
26+ $7.8405 $203.8530
33+ $7.5791 $250.1103
45+ $6.7951 $305.7795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess