EN
  • EN
  • DE

PIC16C72A-04I/SO

Part No PIC16C72A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC16C72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C72A-04I/SOR, PIC16C72A-04I/SOR-ND, PIC16C72A-04I/SO-NDR
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889402-PIC16C72A-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-04I/SO CAD Model

Description

The PIC16C72A-04I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, known for its versatility and efficiency in a wide range of embedded applications. This particular model comes in a small-outline (SO) package and is designed to operate at an industrial temperature range, making it suitable for harsh environments.

Key Features:

  • Core: The device is built around Microchip's PIC16 architecture, providing a robust instruction set and flexible interrupt handling capabilities.
  • Clock Speed: This microcontroller operates at a speed of 4 MHz, delivering a good balance between power consumption and processing capability.
  • Program Memory: The PIC16C72A-04I/SO comes with 3.5 KB of on-board EPROM for program storage, allowing for complex program algorithms and data storage.
  • RAM: It features 128 bytes of RAM, which is used for variable storage and data manipulation during operation.
  • I/O Pins: The device offers 22 I/O pins, providing ample connectivity for peripherals and interfacing with other components in a system.
  • Timers: Includes two timers (one 8-bit and one 16-bit), which are essential for time-related operations like pulse generation and measurement.
  • Analog-to-Digital Converter (ADC): Equipped with an 8-channel, 8-bit ADC, the microcontroller can easily interface with analog sensors and convert their signals into digital values for processing.
  • Power-saving Features: Multiple sleep modes are available to minimize power consumption during idle periods.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under extreme conditions.

Applications:

The PIC16C72A-04I/SO is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics

With its robust set of features and industrial-grade performance, the PIC16C72A-04I/SO from Microchip Technology is an excellent choice for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 509 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess