EN
  • EN
  • DE

PIC16C72A-04I/SP

Part No PIC16C72A-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 037477-PIC16C72A-04I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C72A-04I/SP CAD Model

Description

Microchip Technology's PIC16C72A-04I/SP Microcontroller

The PIC16C72A-04I/SP is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC family, which is well-known for its ease of use, reliability, and flexibility in various electronic designs.

Key Features:

  • CPU: The device features a high-performance RISC CPU, which provides a maximum speed of 4 MHz, ensuring efficient processing and control for embedded systems.
  • Memory: It comes with 3.5KB of on-board program memory and 128 bytes of RAM, which is ample for simple to moderately complex applications.
  • I/O Ports: The microcontroller includes 22 I/O pins, which can be configured for a variety of functions and provide a flexible interface for peripheral devices.
  • Timers: Equipped with two timers, the PIC16C72A-04I/SP allows for precise event timing and pulse-width modulation, which is essential for tasks like motor control or creating time-sensitive protocols.
  • Communication: It supports serial communication via USART, enabling easy data exchange with other microcontrollers, computers, or peripherals.
  • Analog Features: The device includes 5 channels of 8-bit Analog-to-Digital conversion, making it suitable for interfacing with sensors and other analog inputs.
  • Supply Voltage: The microcontroller operates at a supply voltage range of 4.0 to 5.5 volts, which is standard for many digital circuits and ensures compatibility with a variety of components.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16C72A-04I/SP is resilient and can operate in harsh environmental conditions.
  • Package: The device is available in a 28-pin SPDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting and is easy to handle in prototyping or production environments.

Whether you are developing consumer electronics, automotive applications, or industrial control systems, the PIC16C72A-04I/SP offers a robust platform for your microcontroller needs. Its combination of performance, memory, and I/O capabilities, along with Microchip's reputation for quality, makes this microcontroller a reliable choice for designers and hobbyists alike.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess