EN
  • EN
  • DE

PIC16C73B-04/SS

Part No PIC16C73B-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1237890-PIC16C73B-04/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C73
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-04/SS CAD Model

Description

Microchip Technology's PIC16C73B-04/SS Microcontroller

The PIC16C73B-04/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features and capabilities, designed by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the PIC family, which is well-known for its user-friendly and versatile nature, making it an ideal choice for a wide range of applications in embedded systems.

Key Features:

  • CPU: The device is built around a powerful PIC microcontroller which can execute most instructions in just one machine cycle, with a few taking two cycles. This efficiency ensures a swift response to real-time events, a crucial attribute for many control applications.
  • Program Memory: It offers 7KB of on-board program memory, which is ample space for storing instructions for a variety of tasks.
  • RAM: The PIC16C73B-04/SS comes with 192 bytes of RAM, providing sufficient volatile memory for data storage and manipulation during operation.
  • I/O Ports: It features 22 I/O pins that are highly flexible and can be programmed to handle a variety of functions, allowing for a customizable interface with peripherals and other devices.
  • Timers: Equipped with three distinct timers, this microcontroller supports precise event timing, pulse generation, and measurement, which are essential for tasks that require accurate timing.
  • Serial Communication: The device includes a synchronous serial port for SPI and an asynchronous serial port for RS-232, RS-485, and LIN which facilitates serial communication with other microcontrollers and peripheral devices.
  • Power Efficiency: Operating in a voltage range from 4.0V to 5.5V, the PIC16C73B-04/SS is designed for low-power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Speed: With a clock speed of 4 MHz, it is capable of handling a multitude of tasks efficiently and is suitable for applications requiring quick processing and response times.
  • Package: The SS (Small Outline Package) variant ensures a compact footprint, making it ideal for space-constrained applications.

Applications:

The versatility of the PIC16C73B-04/SS allows it to be used in a diverse array of applications, including but not limited to automation systems, consumer electronics, automotive technology, and industrial control systems. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

Overall, the PIC16C73B-04/SS by Microchip Technology represents a reliable, cost-effective solution for designers looking to incorporate a robust microcontroller with a rich feature set into their electronic projects.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess