EN
  • EN
  • DE

PIC16C74B/S

Part No PIC16C74B/S
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348532-PIC16C74B/S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C74B/S CAD Model

Description

Microchip Technology's PIC16C74B/S Microcontroller

The PIC16C74B/S is a powerful 8-bit microcontroller from the reputable family of PIC microcontrollers produced by Microchip Technology. This particular model is designed to deliver performance and versatility for a wide range of embedded applications. It is well-suited for projects requiring a balance between power consumption and processing capability, making it an ideal choice for both hobbyists and professional developers alike.

At the heart of the PIC16C74B/S lies a high-performance RISC CPU, which ensures that the execution of instructions is both fast and efficient. The device boasts a generous 7 KB of on-chip program memory, providing ample space for complex programs and algorithms. Additionally, with 192 bytes of RAM and 192 bytes of EEPROM, developers have sufficient resources for data storage and retrieval operations.

The microcontroller features 33 I/O pins, which are highly configurable and can support a variety of peripherals and functions. This flexibility allows for the integration of the PIC16C74B/S into numerous application scenarios, ranging from industrial control systems to consumer electronics. The microcontroller also includes a robust set of built-in peripherals, such as:

  • Four independent timers/counters
  • Two Capture/Compare/PWM (CCP) modules
  • A synchronous serial port (SSP) for SPI and I2C communication
  • An 8-channel, 8-bit Analog-to-Digital Converter (ADC)
  • A Universal Synchronous Asynchronous Receiver Transmitter (USART)

For enhanced reliability and ease of development, the PIC16C74B/S also features Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation.

Programmers can take advantage of the comprehensive development tools offered by Microchip, including the MPLAB Integrated Development Environment (IDE), which facilitates code writing, debugging, and programming of the PIC16C74B/S microcontroller. The device is also supported by a wide range of third-party tools, compilers, and software, making it a versatile and accessible choice for any project.

Overall, the PIC16C74B/S from Microchip Technology is a robust and feature-rich microcontroller that offers an optimal blend of performance, power efficiency, and flexibility, making it an excellent choice for a myriad of embedded system applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess