EN
  • EN
  • DE

STM32F373RBT7

Part No STM32F373RBT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 80
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12 SAR, 21x16b Sigma-Delta; D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32
REACH Status REACH Unaffected
Quantity per package 960
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935478-STM32F373RBT7
Ultra Librarian 3D Model Ultra Librarian STM32F373RBT7 CAD Model

Description

The STM32F373RBT7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This MCU is part of the STM32F3 series, which is designed to cater to the needs of demanding applications that require a perfect blend of processing power, analog features, and low-power operation.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, operating at a frequency of up to 72 MHz, which provides the computational horsepower necessary for complex algorithms and control systems.
  • Memory: Equipped with 128 KB of Flash memory and 16 KB of SRAM, the STM32F373RBT7 offers ample space for application code and data storage.
  • Analog Peripherals: This MCU stands out with its rich set of analog peripherals, including 3x 12-bit ADCs, 2x DACs, and 7x comparators, making it ideal for applications that require precise analog signal management.
  • Digital Peripherals: It features a variety of digital interfaces such as USART, SPI, I2C, and CAN, allowing for flexible communication options with other devices.
  • Timers: With advanced-control timers, basic timers, and PWM channels, the STM32F373RBT7 can handle a wide range of timing and control tasks.
  • Power Efficiency: The MCU includes several power-saving modes, such as Stop and Standby, to ensure energy efficiency without compromising performance.
  • Packages: Available in LQFP64 package, it offers a compact solution for space-constrained applications.

Applications

The STM32F373RBT7 is suitable for a diverse range of applications, particularly where precise analog signal acquisition and processing are required. It is an excellent choice for industrial controls, medical equipment, automotive systems, and sensor hubs. Its robust design and rich feature set also make it well-suited for complex consumer electronics and IoT devices.

Conclusion

Overall, the STM32F373RBT7 from STMicroelectronics is a versatile and powerful microcontroller that delivers exceptional performance and analog capabilities. Its combination of processing power, memory, and energy efficiency ensures that it can meet the requirements of even the most demanding embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess