EN
  • EN
  • DE

STM32F411CCY6TR

Part No STM32F411CCY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 36
Family Name STM32F411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F411CCY6TR-ND, 497-STM32F411CCY6CT, 497-STM32F411CCY6TR, 497-STM32F411CCY6DKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852890-STM32F411CCY6TR
Ultra Librarian 3D Model Ultra Librarian STM32F411CCY6TR CAD Model

Description

STM32F411CCY6TR Microcontroller

The STM32F411CCY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F4 series, which is renowned for its advanced digital features and superior processing capabilities. This particular MCU is based on the ARM Cortex-M4 core with a floating-point unit (FPU), providing an excellent balance of power efficiency and performance, suitable for a wide range of applications.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at frequencies up to 100 MHz.
  • Memory: Comes with 256KB of Flash memory and 64KB of SRAM, allowing for ample storage for code and data.
  • Package: Available in a 48-pin UFBGA package, which is ideal for space-constrained applications.
  • Power Efficiency: Features multiple power-saving modes, including Sleep, Stop, and Standby, to enhance power efficiency for battery-powered devices.
  • Peripherals: Includes a rich set of peripherals such as I2C, SPI, USART, and USB 2.0 Full-Speed, enabling connectivity with a wide range of external devices.
  • ADCs: Equipped with multiple 12-bit analog-to-digital converters, providing accurate analog signal measurement capabilities.
  • Timers: Features advanced-control timers, general-purpose timers, and basic timers to handle a variety of timing-related tasks.
  • Development Support: Supported by a comprehensive set of development tools, including the STM32Cube ecosystem, and a wide range of software libraries.

Applications

The STM32F411CCY6TR MCU is designed to serve a diverse array of applications, from industrial control systems to consumer electronics. Its high processing power makes it suitable for complex tasks such as motor control, medical equipment, IoT devices, and portable gaming consoles. The integration of advanced peripherals and connectivity options also make it an excellent choice for applications requiring interfacing with various sensors, actuators, and communication modules.

Conclusion

The STM32F411CCY6TR from STMicroelectronics is a versatile and powerful MCU that offers a perfect blend of performance, power efficiency, and integration. Its robust architecture, coupled with a rich set of features, makes it a go-to choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8843 $56.5290
65+ $1.5461 $100.4965
105+ $1.4978 $157.2690
140+ $1.4495 $202.9300
180+ $1.4012 $252.2160
240+ $1.2562 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess