EN
  • EN
  • DE

PIC16C77-10/L

Part No PIC16C77-10/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889415-PIC16C77-10/L
Ultra Librarian 3D Model Ultra Librarian PIC16C77-10/L CAD Model

Description

The PIC16C77-10/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This MCU is part of the PIC16C family, which is well-known for its user-friendly interface and robust instruction set that enables efficient handling of a wide range of tasks.

Key Features:

  • Core: The PIC16C77-10/L is built around an 8-bit CMOS microcontroller core, offering a perfect balance between power consumption and processing capability.
  • Clock Speed: It operates at a maximum clock speed of 10 MHz, providing swift execution of instructions and optimal control for time-sensitive applications.
  • Program Memory: With 8KB of on-chip EPROM, this MCU offers ample space for application code, making it suitable for complex programs and algorithms.
  • Data Memory: It comes with 368 bytes of RAM, allowing for efficient data storage and manipulation during operations.
  • I/O Ports: The device features 33 I/O pins, which are highly versatile and can be configured for various input/output operations, enhancing the MCU's interfacing capabilities with other peripherals.
  • Timers: Equipped with two timers, the PIC16C77-10/L ensures accurate timing and event management, which is crucial for applications requiring precise control.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other devices and systems.
  • Power Management: The MCU includes power-saving features such as a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure reliable operation under various conditions.
  • Package: The PIC16C77-10/L is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC16C77-10/L makes it an ideal choice for a broad range of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and custom embedded systems. Its robust feature set ensures that designers can implement complex control tasks and interface with various sensors and actuators with ease.

Overall, the PIC16C77-10/L microcontroller from Microchip Technology is a powerful and reliable solution for designers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess