EN
  • EN
  • DE

PIC16C771-I/SS

Part No PIC16C771-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16C771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C771I/SS, PIC16C771-I/SS-NDR
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889417-PIC16C771-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C771-I/SS CAD Model

Description

Product Overview: PIC16C771-I/SS

The PIC16C771-I/SS is a high-performance, fully static, 8-bit CMOS microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular microcontroller is well-suited for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features

  • Core: The device features a PIC16 family core with a maximum CPU speed of 20 MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: It comes equipped with 1.75KB of program memory and 128 bytes of data RAM, ensuring sufficient space for your application code and data storage needs.
  • I/O and Peripherals: The microcontroller includes 22 I/O pins, a serial communication interface for easy data transfer, and an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Timers: With two capture/compare/PWM (CCP) modules and a Watchdog Timer, this device provides versatile timing and control capabilities.
  • Operating Voltage: The PIC16C771-I/SS operates within a voltage range of 4.0V to 5.5V, making it compatible with standard logic levels and suitable for battery-powered applications.
  • Temperature Range: This microcontroller can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: Housed in a 28-pin SSOP (Shrink Small Outline Package), it offers a compact form factor for space-constrained applications.

Applications

The versatility of the PIC16C771-I/SS allows it to be used in a broad array of applications. It is particularly adept at handling complex tasks that require a mix of analog and digital processing, such as:

  • Automotive control systems
  • Industrial automation and control
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Power tools

With its robust feature set and Microchip Technology's reputation for quality, the PIC16C771-I/SS is a reliable choice for engineers and designers looking to develop advanced and efficient electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8635 $51.5430
43+ $2.3495 $101.0285
66+ $2.2761 $150.2226
91+ $2.2027 $200.4457
118+ $2.1293 $251.2574
158+ $1.9090 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,941 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess