EN
  • EN
  • DE

PIC16F723AT-I/ML

Part No PIC16F723AT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F723
Standard Package 1,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 755633-PIC16F723AT-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F723AT-I/ML CAD Model

Description

Product Overview: PIC16F723AT-I/ML

The PIC16F723AT-I/ML is a versatile and powerful microcontroller from Microchip Technology, renowned for its high-performance and reliability in a wide range of applications. This 8-bit CMOS microcontroller is part of the PIC16F family and is designed with a focus on ease of use and flexibility, making it an ideal choice for designers and hobbyists alike.

Featuring a 28-pin QFN package, the PIC16F723AT-I/ML comes with an enhanced mid-range core with 14-bit program word and an operating speed of up to 20 MHz. With 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 512 bytes of RAM, it provides ample space and speed for complex programs and data manipulation.

The device boasts an impressive array of peripherals, including a 12-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. It also includes two comparators, a 5-bit Digital-to-Analog Converter (DAC) for accurate voltage reference, and two Pulse Width Modulation (PWM) modules for sophisticated control in power management and LED dimming tasks.

Communication with other devices is made easy with the inclusion of Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and Master Synchronous Serial Port (MSSP) with SPI and I2C capabilities. The microcontroller also features 25 I/O pins, which provide the flexibility to connect to a wide array of sensors, actuators, and other electronic components.

The PIC16F723AT-I/ML operates within an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. Additionally, it supports various power-saving modes, which are crucial for battery-powered or energy-sensitive applications.

With its rich set of features and robust design, the PIC16F723AT-I/ML by Microchip Technology is an excellent choice for projects requiring a compact, yet powerful microcontroller. Whether it's for industrial controls, consumer electronics, automotive applications, or Internet of Things (IoT) devices, this microcontroller offers the versatility and performance needed to drive innovation and efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess