EN
  • EN
  • DE

PIC18F45K80T-I/PT

Part No PIC18F45K80T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.6K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 026799-PIC18F45K80T-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F45K80T-I/PT CAD Model

Description

Microchip Technology's PIC18F45K80T-I/PT Microcontroller

The PIC18F45K80T-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This versatile 8-bit MCU is built on Microchip's advanced, high-performance RISC architecture and is well-suited for projects that require robust serial communication capabilities.

Featuring 32KB of flash memory, the PIC18F45K80T-I/PT provides ample space for complex firmware and applications. Its 3.8KB of RAM ensures smooth data processing and multitasking, while the 1KB of EEPROM offers reliable non-volatile storage for critical data that must be preserved during power cycles.

One of the standout features of the PIC18F45K80T-I/PT is its integrated CAN (Controller Area Network) module, which conforms to the CAN 2.0B standard. This makes it an ideal choice for automotive networks, industrial automation systems, and other applications requiring reliable, high-speed communication between multiple devices. Additionally, it supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication, along with SPI and I2C interfaces for multi-device communication.

The device operates in the extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. It comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is both space-saving and convenient for PCB design and integration. The MCU also boasts a 12-bit, 13-channel Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their signals to digital values for processing.

With its programmable brown-out reset, in-circuit serial programming, and in-circuit debug capabilities, the PIC18F45K80T-I/PT provides developers with a flexible and user-friendly development experience. The MCU's power management features, including sleep, idle, and doze modes, help in reducing power consumption, making it suitable for battery-powered and energy-conscious applications.

Overall, the PIC18F45K80T-I/PT from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of performance, memory, and advanced peripherals, making it a top choice for designers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7186 $51.9046
26+ $3.8717 $100.6642
40+ $3.7507 $150.0280
56+ $3.6297 $203.2632
72+ $3.5087 $252.6264
96+ $3.1458 $301.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess