EN
  • EN
  • DE

MSC8157ETAG1000A

Part No MSC8157ETAG1000A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 6X 1GHZ SC3850 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MSC81
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 935323338557, MSC8157ETAG1000A-ND, 2832-MSC8157ETAG1000A
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928156-MSC8157ETAG1000A
Ultra Librarian 3D Model Ultra Librarian MSC8157ETAG1000A CAD Model

Description

The NXP MSC8157ETAG1000A is a highly integrated digital signal processor (DSP) designed to meet the rigorous demands of advanced multimedia and communication applications. This powerful processor is part of the StarCore® DSP family, which is renowned for its exceptional performance, flexibility, and efficiency.

Key Features

  • High-Performance Computing: The MSC8157ETAG1000A is equipped with six StarCore SC3850 DSP cores, each running at a frequency of 1 GHz. This multi-core architecture enables the processor to handle complex algorithms and intensive computational tasks with ease.
  • Advanced Vector Processing: With its vector processing capabilities, this DSP excels in applications that require fast mathematical computations, such as 3D graphics, audio processing, and wireless communication protocols.
  • Integrated Accelerators: To boost performance, the MSC8157ETAG1000A includes dedicated accelerators for tasks such as Viterbi and Turbo decoding, FFT/IFFT processing, and more, ensuring efficient execution of specific functions.
  • Enhanced Connectivity: This DSP features a range of interfaces, including RapidIO, PCI Express, and Ethernet, providing versatile connectivity options for system integration.
  • Large On-Chip Memory: With an integrated memory controller and a substantial amount of on-chip memory, the MSC8157ETAG1000A can handle large data sets and reduce the need for external memory components.

Applications

The MSC8157ETAG1000A is well-suited for a variety of high-end applications, such as:

  • Wireless Base Stations
  • Media Gateways
  • Medical Imaging Systems
  • Video and Audio Processing
  • Industrial Control and Automation

Quality and Reliability

NXP is committed to delivering products of the highest quality, and the MSC8157ETAG1000A is no exception. It is designed to perform reliably in challenging environments and comes with NXP's assurance of longevity and support.

Summary

In summary, the NXP MSC8157ETAG1000A DSP is a robust and versatile processor that provides the computational power and flexibility needed for today's high-performance embedded applications. Its combination of multi-core processing, dedicated accelerators, and high-speed connectivity makes it an ideal choice for designers looking to push the boundaries of what's possible in digital signal processing.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess