EN
  • EN
  • DE

LPC2136FBD64/01,15

Part No LPC2136FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 256KF/32KR/ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 256 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 60 MHz
Number of I/Os 47 I/O
Data RAM Size 32 kB
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 10 mm
Product MCUs
Program Memory Type FLASH
Width 10 mm
Brand NXP Semiconductors
Interface Type I2C, SPI, SSP, UART
DAC Resolution 10 bit
Number of ADC Channels 8 Channel
Number of Timers/Counters 2 Timer
Processor Series LPC21
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 160
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2136FBD64/01,15 CAD Model

Description

The NXP LPC2136FBD64/01,15 is a robust microcontroller that is part of the LPC2100 family, designed to offer a versatile range of features for embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which provides high-performance and low power consumption, making it ideal for industrial control, medical systems, and other embedded utilities.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, offering a perfect balance between processing power and power efficiency.
  • Memory: Comes with 256 KB of on-chip flash memory and 16 KB of static RAM, providing ample space for complex applications and software.
  • Speed: Operates at a maximum frequency of 60 MHz, delivering the computational speed needed for real-time processing.
  • I/O Ports: Features multiple 32-bit timers, an RTC, 45 fast GPIO lines, two UARTs, two I2C-bus interfaces, and two SPI interfaces, allowing for flexible connection to peripheral devices.
  • PWM: Includes a PWM unit for precise control over motor functions and other variable control systems.
  • Analog to Digital Converter (ADC): Equipped with a 10-bit ADC with multiple channels for accurate measurement and monitoring of analog signals.
  • Package: Housed in a compact 64-pin LQFP package, designed for space-efficient PCB layouts.
  • Power Management: Features multiple power-saving modes, including Idle and Power-down modes, to ensure efficient power usage.

Applications:

The LPC2136FBD64/01,15 microcontroller is versatile enough to be used in a wide range of applications. Its powerful ARM core, combined with rich peripheral set and power efficiency, makes it suitable for:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Utility meters
  • Alarm systems
  • Embedded soft modems
  • Complex system controllers

Overall, the NXP LPC2136FBD64/01,15 microcontroller is a reliable and cost-effective solution for designers looking to integrate a powerful ARM-based processor with a rich set of peripherals into their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6647 $62.6588
8+ $12.8531 $102.8248
13+ $12.4514 $161.8682
17+ $12.0498 $204.8466
22+ $11.6481 $256.2582
29+ $10.4431 $302.8499
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess