EN
  • EN
  • DE

DM505MRBABF

Part No DM505MRBABF
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DM505MRBABF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Floating Point
Interface CAN, I2C, SPI, UART
Clock Rate 745MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 512kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.50V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 367-BFBGA, FCBGA
Supplier Device Package 367-FCBGA (15x15)
Base Product Number DM505
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1319926-DM505MRBABF
Ultra Librarian 3D Model Ultra Librarian DM505MRBABF CAD Model

Description

The DM505MRBABF is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of Texas Instruments' extensive portfolio of high-performance digital signal processors (DSPs) and is engineered to meet the demanding requirements of modern electronic systems.

Key Features

  • High-Performance DSP: At the core of the DM505MRBABF is a powerful digital signal processor capable of handling complex algorithms and data-intensive tasks. This makes it ideal for applications such as audio and video processing, telecommunications, and industrial control systems.
  • Energy Efficiency: Texas Instruments has designed the DM505MRBABF with energy efficiency in mind, ensuring that it delivers optimal performance without consuming excessive power. This is crucial for battery-powered devices and applications where power availability is a concern.
  • Integrated Peripherals: The DM505MRBABF comes with a range of integrated peripherals that simplify system design and reduce the need for external components. These peripherals include timers, serial ports, and analog-to-digital converters, among others.
  • Scalability: This product is designed to be scalable, allowing designers to use it in various configurations to match the specific needs of their applications. Whether it's for a simple control task or a complex multimedia system, the DM505MRBABF can be tailored to fit the purpose.

Applications

The versatile nature of the DM505MRBABF makes it suitable for a wide array of applications. It is commonly used in:

  • Audio and video processing equipment
  • Wireless and wired communication systems
  • Automotive infotainment and telematics
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

Support and Resources

Texas Instruments provides extensive support and resources for the DM505MRBABF, including detailed datasheets, technical documentation, application notes, and development tools. Customers can also access TI's community forums and technical support services for assistance with their design and development challenges.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5679 $73.5679
2+ $60.3635 $120.7270
3+ $58.4771 $175.4313
4+ $56.5907 $226.3628
5+ $54.7044 $273.5220
7+ $49.0453 $343.3171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess