EN
  • EN
  • DE
  • IT

PIC16C773-I/SS

Part No PIC16C773-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 6x12b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088349-PIC16C773-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C773-I/SS CAD Model

Description

Microchip Technology's PIC16C773-I/SS Microcontroller

The PIC16C773-I/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications in the embedded systems market. This particular model comes in a sleek SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained applications.

Core Features

  • High-Performance RISC CPU: The device features a Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, thereby maximizing the efficiency and speed of the microcontroller.
  • Memory: It is equipped with 4KB of on-board flash memory for program storage, ensuring ample space for complex firmware and applications. Additionally, it boasts 192 bytes of RAM and 256 bytes of EEPROM data memory, providing flexibility for data storage and manipulation.
  • I/O Ports: The PIC16C773-I/SS offers 22 I/O pins, which can be configured as input or output, allowing for interfacing with a variety of peripherals and sensors.
  • Timers: It includes three flexible timers/counters with various modes, which can be used for timing operations, event counting, or interval measurements.
  • Analog-to-Digital Converter (ADC): The microcontroller features a 5-channel, 8-bit ADC, enabling the conversion of analog signals to digital, which is essential for sensor data processing and real-time decision-making.

Robust Peripheral Features

  • PWM (Pulse Width Modulation): For applications requiring precise control over power delivery or signal modulation, the device provides two PWM channels.
  • Serial Communication: It supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, which can be used for interfacing with other microcontrollers, computers, and various digital systems.
  • Watchdog Timer: The inclusion of a watchdog timer ensures system reliability by resetting the microcontroller in the event of a software malfunction or runaway code.

Power Management and Protection

The PIC16C773-I/SS is designed to operate within a voltage range of 4.0V to 5.5V, making it suitable for most common electronic applications. It also features power-saving modes such as sleep mode, which significantly reduces power consumption when the microcontroller is not in active use. Additionally, the device includes power-on reset and brown-out reset for protection against unexpected power fluctuations.

Applications

With its robust feature set and compact size, the PIC16C773-I/SS microcontroller is an excellent choice for applications in automotive systems, industrial control, home appliances, and consumer electronics. Its programmability, coupled with a rich set of peripherals, makes it a go-to solution for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100QFP / MCU 16-bit H8S/2000 CISC 128KB Flash 5V 100-Pin PQFP Tray
Lowest to $154.6705
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8646 $55.0522
16+ $6.4530 $103.2480
24+ $6.2513 $150.0312
34+ $6.0497 $205.6898
43+ $5.8480 $251.4640
58+ $5.2431 $304.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess