EN
  • EN
  • DE

PIC16C773/SP

Part No PIC16C773/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SPDIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16C773
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C773-20/SP,PIC16C773/SP-NDR,PIC16C773SP
Standard Package 15
Win Source Part Number 1322511-PIC16C773/SP
Ultra Librarian 3D Model Ultra Librarian PIC16C773/SP CAD Model

Description

Microchip Technology's PIC16C773/SP Microcontroller

The PIC16C773/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular MCU is part of the expansive PIC microcontroller family that has been widely adopted in various applications due to its reliability, efficiency, and ease of use.

At the heart of the PIC16C773/SP is an 8-bit CPU, which is capable of executing powerful instructions with a minimum amount of cycles, thus ensuring optimal performance in time-critical applications. The device comes in a 28-pin SPDIP (Single in-line Package, Dual In-line Package) package, making it suitable for prototyping as well as for final product integration.

One of the standout features of the PIC16C773/SP is its integrated analog-to-digital converter (ADC), offering 8 channels with 10-bit resolution. This makes it an excellent choice for applications that require precise analog signal measurement, such as sensor interfacing and data acquisition systems. The MCU also boasts two PWM (Pulse Width Modulation) channels, which are incredibly useful for motor control, LED dimming, and other applications requiring variable output control.

The device includes 14KB of on-chip program memory and 368 bytes of RAM, providing ample space for complex programs and sufficient working memory for multitasking operations. Additionally, with its onboard EEPROM, the PIC16C773/SP offers 256 bytes of data storage that can be used to store configuration settings or other non-volatile data.

Connectivity is another strong point of this MCU, featuring a synchronous serial port that can be configured for SPI (Serial Peripheral Interface) or I2C communication, allowing for easy integration with other ICs and peripherals. The PIC16C773/SP also provides a variety of timers, watchdog timer, and an oscillator with selectable speeds, all of which are essential tools for precise timing and system management.

Engineers and designers will appreciate the built-in power-saving features of the PIC16C773/SP, including power-on reset, brown-out reset, and selectable sleep modes. These features help to ensure reliable operation in power-sensitive applications and contribute to the overall efficiency of the system.

Overall, the PIC16C773/SP from Microchip Technology is a powerful, feature-rich microcontroller that is well-suited for a broad range of applications, from industrial control systems to consumer electronics, ensuring that designers have the right tool to bring their innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess