EN
  • EN
  • DE

STM32F205ZCT7TR

Part No STM32F205ZCT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F2
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names STM32F205ZCT7TR-ND,497-18996-6,497-18996-2,497-18996-1
Standard Package 500
Win Source Part Number 1097082-STM32F205ZCT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F205ZCT7TR CAD Model

Description

STM32F205ZCT7TR - High-Performance Microcontroller

The STM32F205ZCT7TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance, versatility, and efficiency. This MCU is part of the STM32F2 series, which is built on the ARM Cortex-M3 processor, designed to offer the perfect balance between processing power and power consumption for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Features 256KB of Flash memory and 64KB of SRAM, providing ample space for complex applications and algorithms.
  • High-Speed Embedded Memories: The Flash memory offers the advantage of being accessible in read-while-write mode, which is essential for real-time applications.
  • Performance: The MCU delivers 1.25 DMIPS/MHz (Dhrystone 2.1), which translates to impressive computational throughput and efficiency.
  • Rich Connectivity: Comes with a range of peripherals including multiple SPI/I2S, I2C, USART, USB OTG HS/FS, CAN interfaces, and SDIO, providing extensive connectivity options.
  • 12-bit ADCs and DACs: Equipped with analog peripherals for accurate real-time monitoring and control, including three 12-bit Analog-to-Digital Converters and two Digital-to-Analog Converters.
  • Low Power Consumption: Designed with energy efficiency in mind, featuring low-voltage operation and several power-saving modes.
  • Temperature Range: Operates within the -40°C to +85°C temperature range, ensuring reliability across various environmental conditions.
  • Packaging: Available in a 144-pin LQFP package, providing a compact solution for space-constrained applications.
  • Longevity: As part of STMicroelectronics' commitment to longevity, this product is ensured to have a long lifecycle, making it ideal for long-term projects.

Applications

The STM32F205ZCT7TR MCU is suitable for a wide range of applications, including industrial control systems, medical devices, home automation, and complex sensor hubs. Its robust design and rich set of features make it an excellent choice for both complex and power-sensitive applications.

With the combination of performance, memory capacity, and peripheral integration, the STM32F205ZCT7TR provides a reliable and powerful core for your embedded systems, enabling you to create innovative and efficient products in a competitive marketplace.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6272 $66.5088
8+ $13.6429 $109.1432
12+ $13.2165 $158.5980
16+ $12.7902 $204.6432
21+ $12.3639 $259.6419
28+ $11.0848 $310.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 576 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess