EN
  • EN
  • DE

PIC16C926-I/PT

Part No PIC16C926-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/68-Pin CMOS Microcontrollers with LCD Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 336 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1237920-PIC16C926-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C926
Introduction Date March 22, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C926-I/PT CAD Model

Description

Product Overview: PIC16C926-I/PT

The PIC16C926-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatility in handling complex embedded system applications. This particular model is part of the expansive PIC microcontroller family, which has been widely adopted in both industrial and consumer electronics due to its reliability, programmability, and cost-effectiveness.

Key Features

  • Core: The PIC16C926-I/PT is built around an 8-bit architecture that is optimized for real-time control applications. Its core is capable of executing most instructions in a single cycle, ensuring efficient operation and rapid response times.
  • Memory: This microcontroller comes with 14 KB of on-board program memory and 368 bytes of RAM. This ample memory space allows for the storage of complex programs and the smooth handling of data operations.
  • I/O Ports: It features 60 versatile input/output pins which can be configured to interface with a wide range of peripherals, sensors, and actuators, making it a suitable choice for multipurpose applications.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the PIC16C926-I/PT to convert analog signals into digital data, enabling it to interact with analog sensors and perform sophisticated signal processing tasks.
  • Timers and Communication Interfaces: The MCU includes multiple timers, serial communication modules such as USART, SPI, and I²C for flexible data communication with other devices.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The device comes in a 64-pin TQFP (Thin Quad Flat Package), which is conducive for space-constrained applications while still offering ample I/O options.

Applications

The PIC16C926-I/PT is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

Conclusion

With its robust set of features and flexible interfacing capabilities, the PIC16C926-I/PT from Microchip Technology stands out as a powerful solution for designers looking to create sophisticated and reliable embedded systems. Its programmability, coupled with a strong support ecosystem, ensures that developers can rapidly develop and deploy their applications across a wide range of industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8008 $59.2032
9+ $12.1442 $109.2978
13+ $11.7647 $152.9411
18+ $11.3852 $204.9336
23+ $11.0057 $253.1311
31+ $9.8672 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess