EN
  • EN
  • DE

PIC18F85J94-I/PT

Part No PIC18F85J94-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 68
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 1088919-PIC18F85J94-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F85J94-I/PT CAD Model

Description

The PIC18F85J94-I/PT is a high-performance microcontroller unit (MCU) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the PIC18 family, which is renowned for its robust architecture, rich set of peripherals, and ease of use. The PIC18F85J94-I/PT is optimized for applications requiring a combination of power efficiency, processing capability, and I/O flexibility, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: The device features a powerful PIC18 core with an enhanced Mid-Range 8-bit architecture, capable of executing most instructions in a single cycle.
  • Memory: It comes equipped with 32KB of Flash memory and 1536 bytes of RAM, providing ample space for complex programs and data storage.
  • Speed: The MCU operates at speeds up to 64 MHz, delivering the performance needed for time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): Includes a 12-bit ADC with up to 24 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: Offers a variety of communication options including I2C, SPI, UART, and USB, ensuring versatile connectivity options for peripheral devices.
  • Timers and PWM: Features multiple timers and up to 12 PWM outputs, which are essential for controlling motors, managing time-related tasks, and handling pulse-width modulation.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliability across different environmental conditions.
  • Package: The TQFP (Thin Quad Flat Pack) 64-pin package provides a compact footprint while allowing for sufficient I/O ports and easy integration into a variety of circuit designs.

Applications:

The versatility of the PIC18F85J94-I/PT makes it suitable for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and IoT (Internet of Things) devices. Its integrated features and robust design enable developers to create sophisticated systems that require reliable performance under varying conditions.

Whether you're designing a complex control system or looking for a reliable microcontroller for your next project, the PIC18F85J94-I/PT from Microchip Technology offers a perfect blend of performance, power efficiency, and versatility.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3088 $63.0880
23+ $5.1766 $119.0618
35+ $5.0148 $175.5180
48+ $4.8530 $232.9440
62+ $4.6913 $290.8606
83+ $4.2060 $349.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess