EN
  • EN
  • DE

PIC18F97J94-I/PT

Part No PIC18F97J94-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 86
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1088946-PIC18F97J94-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F97J94-I/PT CAD Model

Description

Product Overview: PIC18F97J94-I/PT

The PIC18F97J94-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This advanced MCU is part of the PIC18 family, which is well-known for its robust architecture, rich set of features, and ease of use. The PIC18F97J94-I/PT is designed to cater to a wide range of applications, including industrial control systems, automotive, home appliances, and consumer electronics.

This microcontroller is based on an enhanced flash memory technology, providing users with ample program storage and the flexibility of in-circuit programming and debugging capabilities. With its 128 KB of flash memory and 4 KB of RAM, this MCU offers a powerful platform for complex and demanding applications.

The PIC18F97J94-I/PT operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power applications. Its clock speed can reach up to 64 MHz, ensuring swift processing and response times. The device also features a 10-bit, 24-channel Analog-to-Digital Converter (ADC) which is ideal for sensor interfacing and real-time data acquisition tasks.

Connectivity is a strong suit for this microcontroller, as it includes USB (Full-Speed 2.0), I2C, SPI, and UART interfaces, providing developers with a range of options for serial communication. The package also boasts a rich set of peripherals, such as a Charge Time Measurement Unit (CTMU) for capacitive touch sensing, a Real-Time Clock and Calendar (RTCC), and several timers/counters, enhancing its utility in time-sensitive applications.

The PIC18F97J94-I/PT comes in a 64-TQFP (Thin Quad Flat Pack) package, offering a compact footprint while still providing ample I/O options with its 64 pins. This makes it an excellent choice for space-constrained applications requiring a high degree of functionality.

In summary, the PIC18F97J94-I/PT from Microchip Technology is a versatile and efficient microcontroller that combines performance, connectivity, and a rich feature set, making it an ideal choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess