EN
  • EN
  • DE

PIC16CE624-20I/SS

Part No PIC16CE624-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16CE624
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16CE624-20I/SS-NDR
Standard Package 67
Win Source Part Number 1319191-PIC16CE624-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16CE624-20I/SS CAD Model

Description

Microchip Technology PIC16CE624-20I/SS Microcontroller

The PIC16CE624-20I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's powerful PIC architecture. Designed for a broad range of applications, this microcontroller combines a rich set of features with low power consumption, making it ideal for embedded systems that require efficiency and versatility.

Key Features:

  • CPU: The device is built around a powerful PIC16 microcontroller core with an operating speed of up to 20 MHz, providing a robust platform for executing instructions with high efficiency.
  • Program Memory: It comes with 896 bytes of EPROM, allowing for ample space to store application code and data.
  • Data Memory: The microcontroller includes 36 bytes of RAM, which can be used for variable storage and efficient data manipulation.
  • I/O Ports: 12 general-purpose I/O pins provide flexibility for interfacing with external peripherals, sensors, and other circuit components.
  • Timers: An integrated 8-bit timer helps in managing time-critical tasks and events within the system.
  • Watchdog Timer: The built-in watchdog timer ensures reliable operation by resetting the system in case of software anomalies or malfunctions.
  • Power-Saving Modes: Multiple power-saving modes, including sleep mode, significantly reduce power consumption for battery-powered applications.
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16CE624-20I/SS is suited for harsh environments.
  • Packaging: The microcontroller is available in a 20-pin SSOP package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16CE624-20I/SS makes it a perfect choice for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices.

With its integration of power efficiency, reliable performance, and extensive feature set, the PIC16CE624-20I/SS from Microchip Technology stands as a top contender for designers looking to create sophisticated systems in a compact form factor.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess