EN
  • EN
  • DE

PIC16CR54A-04/S004

Part No PIC16CR54A-04/S004
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348543-PIC16CR54A-04/S004
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16CR54A-04/S004 CAD Model

Description

Microchip Technology PIC16CR54A-04/S004 Microcontroller

The PIC16CR54A-04/S004 is a high-performance, low-cost microcontroller from Microchip Technology, designed to deliver exceptional power and versatility for a wide range of embedded applications. As part of the renowned PIC microcontroller family, this device offers a perfect blend of power efficiency and processing capability.

At the heart of the PIC16CR54A-04/S004 lies a robust 8-bit architecture that operates at a maximum speed of 4 MHz, providing a solid foundation for applications that require reliable control operations. This microcontroller is equipped with 512 words of EPROM, allowing for the storage of application code and data, and ensuring that the device is suitably provisioned for various complex tasks.

With 25 bytes of RAM, the PIC16CR54A-04/S004 ensures smooth data manipulation and temporary data storage, which is essential for real-time processing and control applications. Furthermore, the device features a 12-bit wide instruction word, which makes programming both straightforward and efficient, catering to a range of programming expertise levels.

The microcontroller comes in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while still providing ample I/O options for interfacing with other components. The PIC16CR54A-04/S004 offers 12 I/O pins, which can be configured to handle input or output tasks, thus providing the flexibility needed to connect sensors, actuators, and other peripherals.

Additional features of this microcontroller include a built-in watchdog timer, which helps in maintaining the system's reliability by resetting the microcontroller in case of software anomalies. It also has power-saving modes like sleep mode, which significantly reduces power consumption during idle periods, making it an ideal choice for battery-powered or energy-sensitive applications.

In summary, the PIC16CR54A-04/S004 from Microchip Technology is a feature-rich, cost-effective microcontroller suitable for a multitude of embedded systems. Its robust processing capabilities, coupled with its flexible I/O options and power efficiency, make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess