EN
  • EN
  • DE

PIC16CR63T-04E/SO055

Part No PIC16CR63T-04E/SO055
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348549-PIC16CR63T-04E/SO055
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16CR63T-04E/SO055 CAD Model

Description

Microchip Technology PIC16CR63T-04E/SO055

The PIC16CR63T-04E/SO055 is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC microcontroller family. Designed for a wide range of applications, this microcontroller offers a perfect blend of power efficiency and computational capability. It is particularly suitable for embedded systems that require a compact form factor without compromising on processing power.

The device comes in a small-outline package (SO), specifically in the SO055 variant, which is known for its space-saving design. This makes the PIC16CR63T-04E/SO055 an ideal choice for space-constrained applications such as portable devices, consumer electronics, and Internet of Things (IoT) gadgets.

With a clock speed of 4 MHz, the PIC16CR63T-04E/SO055 ensures swift execution of instructions, thereby enabling efficient task management and real-time processing capabilities. The microcontroller is equipped with an array of features including:

  • Program Memory: A sufficient amount of flash memory to store the application code.
  • Data Memory: RAM for temporary data storage and EEPROM for non-volatile storage of configuration settings or data.
  • I/O Ports: Multiple general-purpose input/output pins that can be configured for various interfacing needs.
  • Timers/Counters: Built-in timers that can be used for scheduling tasks or measuring intervals.
  • Analog-to-Digital Converter: An integrated ADC to interface with analog sensors and convert their signals to digital values for processing.
  • PWM Channels: Pulse-width modulation outputs for controlling devices like motors and LEDs with precise timing.
  • Communication Peripherals: In-built communication modules supporting standard protocols such as SPI, I2C, and UART for serial data exchange with other devices.

The PIC16CR63T-04E/SO055 also emphasizes on reliability and endurance, with features that ensure stable operation under varying conditions. Its robust architecture is designed to handle electrical disturbances and maintain consistent performance.

Developers can take advantage of Microchip's extensive support ecosystem, including development tools, software libraries, and community forums, to accelerate the development process and bring their products to market faster. Whether you're designing a sophisticated industrial control system or a simple home automation device, the PIC16CR63T-04E/SO055 offers a versatile and reliable solution to meet your microcontroller needs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess