Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 791938-PIC16F1503-E/MG
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1503
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-E/MG CAD Model

Description

PIC16F1503-E/MG - Microchip Technology

The PIC16F1503-E/MG is a versatile and powerful microcontroller designed by Microchip Technology, tailored for embedded applications requiring a rich feature set and high levels of performance. This 8-bit microcontroller integrates Microchip’s advanced RISC architecture, offering an excellent speed-to-power ratio, making it ideal for a wide range of applications, from industrial controls to consumer electronics.

The PIC16F1503-E/MG comes in a 16-pin QFN package, which is suitable for space-constrained applications. Its operating temperature range (-40°C to +125°C) ensures reliability and functionality under extreme conditions, making it a great choice for automotive and outdoor applications.

With 3.5 KB of flash memory, 128 bytes of EEPROM, and 256 bytes of RAM, this MCU provides ample space for application code and data storage. Its self-programmable under software control feature allows for firmware updates in the field, enhancing the product's longevity and adaptability.

Key Features:

  • CPU Speed: Up to 20 MIPS performance, allowing for quick processing of instructions and efficient operation.
  • I/O Pins: 12 versatile I/O pins which can be configured for various functions, providing flexibility in interfacing with other devices and peripherals.
  • Timers: Multiple timers, including a 16-bit timer, for precise event scheduling and time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 11 channels, enabling the microcontroller to interface with analog sensors and convert their readings to digital values.
  • Communication Peripherals: Integrated USART, SPI, and I2C modules for serial communication with other microcontrollers, sensors, and modules.
  • Enhanced PWM Outputs: Provides improved control for power management and motor control applications.
  • Comprehensive Interrupt System: With an extensive interrupt system, the PIC16F1503-E/MG can handle multiple sources of events with minimal CPU overhead.
  • Low Power Features: Power-saving modes like Idle and Sleep ensure energy efficiency for battery-powered applications.

The PIC16F1503-E/MG by Microchip Technology is not just a microcontroller; it's a compact solution for innovators looking to create smart, connected, and efficient systems. Its robust design and comprehensive feature set make it a go-to choice for designers seeking a reliable and cost-effective MCU solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8277 $50.8986
44+ $2.3202 $102.0888
67+ $2.2477 $150.5959
92+ $2.1752 $200.1184
119+ $2.1027 $250.2213
160+ $1.8852 $301.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 163 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention