Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1513
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319212-PIC16F1513-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1513-E/SO CAD Model

Description

Microchip Technology's PIC16F1513-E/SO Microcontroller

The PIC16F1513-E/SO is a cutting-edge microcontroller unit (MCU) crafted by the renowned semiconductor manufacturer, Microchip Technology. This high-performance, 8-bit MCU is housed in a compact SOIC-20 package, making it an ideal solution for space-constrained applications. It is designed to support a wide range of applications across various industries, including automotive, consumer electronics, and industrial automation.

At the heart of the PIC16F1513-E/SO lies a powerful PIC16 architecture that is well-suited for applications requiring a perfect balance between power efficiency and processing capability. With an operating voltage range of 2.0V to 5.5V, this MCU provides flexibility for low-power and standard-power operations, making it a versatile choice for battery-operated devices and power-sensitive applications.

Key features of the PIC16F1513-E/SO include:

  • Program Memory: 7 KB of Flash memory, which provides ample space for complex programs and algorithms.
  • Data Memory: 256 bytes of EEPROM and 512 bytes of RAM, offering sufficient storage for data manipulation and retention.
  • I/O Pins: 17 general-purpose I/O pins, allowing for robust interfacing with sensors, actuators, and other peripherals.
  • Timers: Multiple timers including 8-bit and 16-bit timers, which are essential for time-related tasks such as pulse generation and event timing.
  • Communication Peripherals: Integrated support for I2C, SPI, and UART protocols, enabling seamless data exchange with other devices and systems.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 12 channels, this ADC feature allows for precise conversion of analog signals to digital data, suitable for sensor interfacing and data acquisition tasks.
  • Enhanced Features: The device includes Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, and an internal oscillator, which simplifies design and reduces external component count.

The PIC16F1513-E/SO also boasts a rich set of integrated safety features, such as Brown-Out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), ensuring reliable operation under varying conditions. Its extended temperature range makes it robust for industrial environments.

Whether you're developing a simple hobby project or a sophisticated industrial system, the PIC16F1513-E/SO from Microchip Technology offers a perfect blend of performance, power efficiency, and integration, making it an excellent choice for your next embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention