EN
  • EN
  • DE
  • IT

PIC16F1519-I/PT

Part No PIC16F1519-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 037838-PIC16F1519-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F1519-I/PT CAD Model

Description

Product Overview: PIC16F1519-I/PT

The PIC16F1519-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design, versatility, and efficiency in managing a wide array of applications. This 8-bit MCU is part of the expansive PIC16F family, known for their ease of use and reliability in embedded systems.

Key Features:

  • CPU: The PIC16F1519 comes with a modified Harvard architecture 8-bit CMOS microcontroller.
  • Memory: It boasts a substantial 28 KB of Flash program memory, along with 2 KB of SRAM and 256 Bytes of EEPROM for data storage.
  • I/O Pins: With 36 I/O pins, this MCU offers ample interfacing capabilities for a wide range of peripheral devices.
  • Speed: A maximum clock speed of 32 MHz ensures swift processing and response times, making it suitable for time-sensitive tasks.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, providing flexibility for various power supply designs.
  • Temperature Range: The industrial temperature range from -40°C to +85°C allows for operation in harsh environments.
  • Packaging: The MCU comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.
  • Peripheral Features: Includes an array of peripherals such as timers, ADC (Analog-to-Digital Converter), comparators, and serial communication modules like USART, SPI, and I2C.

Applications:

The PIC16F1519-I/PT is highly suited for application in various fields such as industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set and programmability make it an excellent choice for complex tasks such as motor control, sensor interfacing, and communication protocol implementations.

Support and Resources:

Microchip Technology provides extensive support for the PIC16F1519-I/PT, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design process and bring products to market more efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0738 $52.9594
30+ $3.3427 $100.2810
47+ $3.2382 $152.1954
64+ $3.1337 $200.5568
83+ $3.0293 $251.4319
111+ $2.7159 $301.4649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,544 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess