EN
  • EN
  • DE

PIC16F15244-E/REB

Part No PIC16F15244-E/REB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20VQFN / PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number PIC16F15244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357046-PIC16F15244-E/REB
Ultra Librarian 3D Model Ultra Librarian PIC16F15244-E/REB CAD Model

Description

PIC16F15244-E/REB - Microchip Technology

The PIC16F15244-E/REB is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the expansive PIC16F family, known for its versatility and reliability in a wide array of applications. The PIC16F15244-E/REB is specifically designed to cater to embedded system developers who require a perfect blend of power efficiency, performance, and cost-effectiveness.

At the heart of this microcontroller is a high-performance RISC CPU with a rich feature set that includes a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated applications. The MCU boasts a clock speed of up to 32 MHz, providing the computational power necessary for complex tasks, while its nanoWatt Technology ensures minimal power consumption during operation.

The PIC16F15244-E/REB comes with 14 KB of Flash memory and 1 KB of SRAM, offering ample space for code and data storage. Additionally, it is equipped with 256 bytes of data EEPROM, which is ideal for storing non-volatile data that must be retained across power cycles. The device supports various communication protocols, including I2C, SPI, and EUSART, allowing for seamless integration with peripheral devices and other microcontrollers.

This MCU includes a range of built-in peripherals that enhance its functionality. These peripherals include a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two Comparators, a 5-bit Digital-to-Analog Converter (DAC), and a Zero-Cross Detect (ZCD) module, among others. Such integrated features reduce the need for external components, saving both space and cost in the design of electronic systems.

Designed with robustness in mind, the PIC16F15244-E/REB has an extended temperature range and is housed in a 40-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of PCB layouts. The device also supports Microchip's MPLAB Code Configurator (MCC) for simplified development, and it is compatible with the MPLAB X Integrated Development Environment (IDE) and MPLAB ICD 4 In-Circuit Debugger for a complete development experience.

In summary, the PIC16F15244-E/REB from Microchip Technology is an exceptional choice for designers and engineers who require a robust, feature-rich, and cost-effective microcontroller for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess